Vishay Intertechnology, Inc. RES 2.32K OHM 0.4W 1% 2010 TNPW20102K32FETF

Description
RES 2.32Kohm 0.4W 1% 2010
Request a Quote
Description
RES 2.32Kohm 0.4W 1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 0.4W 1% 2010 - TNPW20102K32FETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 0.4W 1% 2010
TNPW20102K32FETF
RES 2.32K OHM 0.4W 1% 2010 TNPW20102K32FETF
RES 2.32Kohm 0.4W 1% 2010

RES 2.32Kohm 0.4W 1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K32FETF
Product Name RES 2.32K OHM 0.4W 1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers