Vishay Intertechnology, Inc. RES 2.15K OHM .40W 0.1% 2010 TNPW20102K15BETF

Description
RES 2.15Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.15Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM .40W 0.1% 2010 - TNPW20102K15BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM .40W 0.1% 2010
TNPW20102K15BETF
RES 2.15K OHM .40W 0.1% 2010 TNPW20102K15BETF
RES 2.15Kohm .40W 0.1% 2010

RES 2.15Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K15BETF
Product Name RES 2.15K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details