Vishay Intertechnology, Inc. Vishay/DaleRES 2.15K OHM .40W 0.1% 2010 TNPW20102K15BEEF

Description
Vishay/DaleRES 2.15Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 2.15Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 2.15K OHM .40W 0.1% 2010 - TNPW20102K15BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 2.15K OHM .40W 0.1% 2010
TNPW20102K15BEEF
Vishay/DaleRES 2.15K OHM .40W 0.1% 2010 TNPW20102K15BEEF
Vishay/DaleRES 2.15Kohm .40W 0.1% 2010

Vishay/DaleRES 2.15Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K15BEEF
Product Name Vishay/DaleRES 2.15K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers