Vishay Intertechnology, Inc. RES 2.05K OHM .40W 0.1% 2010 TNPW20102K05BETF

Description
RES 2.05Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.05Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM .40W 0.1% 2010 - TNPW20102K05BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM .40W 0.1% 2010
TNPW20102K05BETF
RES 2.05K OHM .40W 0.1% 2010 TNPW20102K05BETF
RES 2.05Kohm .40W 0.1% 2010

RES 2.05Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K05BETF
Product Name RES 2.05K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details