Vishay Intertechnology, Inc. RES 2.05K OHM .40W 0.1% 2010 TNPW20102K05BEEY

Description
RES 2.05Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.05Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM .40W 0.1% 2010 - TNPW20102K05BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM .40W 0.1% 2010
TNPW20102K05BEEY
RES 2.05K OHM .40W 0.1% 2010 TNPW20102K05BEEY
RES 2.05Kohm .40W 0.1% 2010

RES 2.05Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K05BEEY
Product Name RES 2.05K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers