Vishay Intertechnology, Inc. RES 29.4K OHM .40W 0.1% 2010 TNPW201029K4BEEF

Description
RES 29.4Kohm .40W 0.1% 2010
Request a Quote
Description
RES 29.4Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM .40W 0.1% 2010 - TNPW201029K4BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM .40W 0.1% 2010
TNPW201029K4BEEF
RES 29.4K OHM .40W 0.1% 2010 TNPW201029K4BEEF
RES 29.4Kohm .40W 0.1% 2010

RES 29.4Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201029K4BEEF
Product Name RES 29.4K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details