Vishay Intertechnology, Inc. RES 27.4K OHM .40W 0.1% 2010 TNPW201027K4BEEF

Description
RES 27.4Kohm .40W 0.1% 2010
Request a Quote
Description
RES 27.4Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM .40W 0.1% 2010 - TNPW201027K4BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM .40W 0.1% 2010
TNPW201027K4BEEF
RES 27.4K OHM .40W 0.1% 2010 TNPW201027K4BEEF
RES 27.4Kohm .40W 0.1% 2010

RES 27.4Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201027K4BEEF
Product Name RES 27.4K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers