Vishay Intertechnology, Inc. RES 274 OHM 0.4W 0.1% 2010 TNPW2010274RBETY

Description
RES 274ohm 0.4W 0.1% 2010
Request a Quote
Description
RES 274ohm 0.4W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 0.4W 0.1% 2010 - TNPW2010274RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 0.4W 0.1% 2010
TNPW2010274RBETY
RES 274 OHM 0.4W 0.1% 2010 TNPW2010274RBETY
RES 274ohm 0.4W 0.1% 2010

RES 274ohm 0.4W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010274RBETY
Product Name RES 274 OHM 0.4W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details