Vishay Intertechnology, Inc. RES 274K OHM .40W 0.1% 2010 TNPW2010274KBEEF

Description
RES 274Kohm .40W 0.1% 2010
Request a Quote
Description
RES 274Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM .40W 0.1% 2010 - TNPW2010274KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM .40W 0.1% 2010
TNPW2010274KBEEF
RES 274K OHM .40W 0.1% 2010 TNPW2010274KBEEF
RES 274Kohm .40W 0.1% 2010

RES 274Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010274KBEEF
Product Name RES 274K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers