Vishay Intertechnology, Inc. Vishay/DaleRES 270K OHM .40W 0.1% 2010 TNPW2010270KBEEY

Description
Vishay/DaleRES 270Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 270Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 270K OHM .40W 0.1% 2010 - TNPW2010270KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 270K OHM .40W 0.1% 2010
TNPW2010270KBEEY
Vishay/DaleRES 270K OHM .40W 0.1% 2010 TNPW2010270KBEEY
Vishay/DaleRES 270Kohm .40W 0.1% 2010

Vishay/DaleRES 270Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010270KBEEY
Product Name Vishay/DaleRES 270K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details