Vishay Intertechnology, Inc. RES 25.5K OHM .40W 0.1% 2010 TNPW201025K5BEEY

Description
RES 25.5Kohm .40W 0.1% 2010
Request a Quote
Description
RES 25.5Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM .40W 0.1% 2010 - TNPW201025K5BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM .40W 0.1% 2010
TNPW201025K5BEEY
RES 25.5K OHM .40W 0.1% 2010 TNPW201025K5BEEY
RES 25.5Kohm .40W 0.1% 2010

RES 25.5Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201025K5BEEY
Product Name RES 25.5K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details