Vishay Intertechnology, Inc. RES 25.5K OHM .40W 0.1% 2010 TNPW201025K5BEEF

Description
RES 25.5Kohm .40W 0.1% 2010
Request a Quote
Description
RES 25.5Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM .40W 0.1% 2010 - TNPW201025K5BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM .40W 0.1% 2010
TNPW201025K5BEEF
RES 25.5K OHM .40W 0.1% 2010 TNPW201025K5BEEF
RES 25.5Kohm .40W 0.1% 2010

RES 25.5Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201025K5BEEF
Product Name RES 25.5K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers