Vishay Intertechnology, Inc. RES 255K OHM .40W 0.1% 2010 TNPW2010255KBEEY

Description
RES 255Kohm .40W 0.1% 2010
Request a Quote
Description
RES 255Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM .40W 0.1% 2010 - TNPW2010255KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM .40W 0.1% 2010
TNPW2010255KBEEY
RES 255K OHM .40W 0.1% 2010 TNPW2010255KBEEY
RES 255Kohm .40W 0.1% 2010

RES 255Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010255KBEEY
Product Name RES 255K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers