Vishay Intertechnology, Inc. RES 255K OHM .40W 0.1% 2010 TNPW2010255KBEEF

Description
RES 255Kohm .40W 0.1% 2010
Request a Quote
Description
RES 255Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM .40W 0.1% 2010 - TNPW2010255KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM .40W 0.1% 2010
TNPW2010255KBEEF
RES 255K OHM .40W 0.1% 2010 TNPW2010255KBEEF
RES 255Kohm .40W 0.1% 2010

RES 255Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010255KBEEF
Product Name RES 255K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details