Vishay Intertechnology, Inc. RES 24.9 OHM 0.4W 1% 2010 TNPW201024R9FHEY

Description
RES 24.9ohm 0.4W 1% 2010
Request a Quote
Description
RES 24.9ohm 0.4W 1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 0.4W 1% 2010 - TNPW201024R9FHEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 0.4W 1% 2010
TNPW201024R9FHEY
RES 24.9 OHM 0.4W 1% 2010 TNPW201024R9FHEY
RES 24.9ohm 0.4W 1% 2010

RES 24.9ohm 0.4W 1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201024R9FHEY
Product Name RES 24.9 OHM 0.4W 1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers