Vishay Intertechnology, Inc. RES 24.3K OHM .40W 0.1% 2010 TNPW201024K3BEEY

Description
RES 24.3Kohm .40W 0.1% 2010
Request a Quote
Description
RES 24.3Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM .40W 0.1% 2010 - TNPW201024K3BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM .40W 0.1% 2010
TNPW201024K3BEEY
RES 24.3K OHM .40W 0.1% 2010 TNPW201024K3BEEY
RES 24.3Kohm .40W 0.1% 2010

RES 24.3Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201024K3BEEY
Product Name RES 24.3K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details