Vishay Intertechnology, Inc. RES 24.3K OHM .40W 0.1% 2010 TNPW201024K3BEEF

Description
RES 24.3Kohm .40W 0.1% 2010
Request a Quote
Description
RES 24.3Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM .40W 0.1% 2010 - TNPW201024K3BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM .40W 0.1% 2010
TNPW201024K3BEEF
RES 24.3K OHM .40W 0.1% 2010 TNPW201024K3BEEF
RES 24.3Kohm .40W 0.1% 2010

RES 24.3Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201024K3BEEF
Product Name RES 24.3K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details