RES 237ohm .40W 0.1% 2010
RES 237 OHM 0.1% 2/5W 2010
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | TNPW2010237RBETF | TNPW2010237RBETF |
| Product Name | RES 237 OHM .40W 0.1% 2010 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2010 | |
| Resistance Range | 237 ohms | 237 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |