Vishay Intertechnology, Inc. RES 237 OHM .40W 0.1% 2010 TNPW2010237RBEEF

Description
RES 237ohm .40W 0.1% 2010
Request a Quote
Description
RES 237ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM .40W 0.1% 2010 - TNPW2010237RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM .40W 0.1% 2010
TNPW2010237RBEEF
RES 237 OHM .40W 0.1% 2010 TNPW2010237RBEEF
RES 237ohm .40W 0.1% 2010

RES 237ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010237RBEEF
Product Name RES 237 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details