Vishay Intertechnology, Inc. RES 232K OHM .40W 0.1% 2010 TNPW2010232KBEEF

Description
RES 232Kohm .40W 0.1% 2010
Request a Quote
Description
RES 232Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM .40W 0.1% 2010 - TNPW2010232KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM .40W 0.1% 2010
TNPW2010232KBEEF
RES 232K OHM .40W 0.1% 2010 TNPW2010232KBEEF
RES 232Kohm .40W 0.1% 2010

RES 232Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010232KBEEF
Product Name RES 232K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details