Vishay Intertechnology, Inc. RES 22.0K OHM .40W 0.1% 2010 TNPW201022K0BEEY

Description
RES 22.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 22.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM .40W 0.1% 2010 - TNPW201022K0BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM .40W 0.1% 2010
TNPW201022K0BEEY
RES 22.0K OHM .40W 0.1% 2010 TNPW201022K0BEEY
RES 22.0Kohm .40W 0.1% 2010

RES 22.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201022K0BEEY
Product Name RES 22.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details