Vishay Intertechnology, Inc. RES 220 OHM .40W 0.1% 2010 TNPW2010220RBEEF

Description
RES 220ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
RES 220ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM .40W 0.1% 2010 - TNPW2010220RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM .40W 0.1% 2010
TNPW2010220RBEEF
RES 220 OHM .40W 0.1% 2010 TNPW2010220RBEEF
RES 220ohm .40W 0.1% 2010

RES 220ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW2010220RBEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2010220RBEEF
Chip Resistor - Surface Mount TNPW2010220RBEEF
RES 220 OHM 0.1% 2/5W 2010

RES 220 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2010220RBEEF TNPW2010220RBEEF
Product Name RES 220 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details