Vishay Intertechnology, Inc. RES 210 OHM .40W 0.1% 2010 TNPW2010210RBETF

Description
RES 210ohm .40W 0.1% 2010
Request a Quote
Description
RES 210ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM .40W 0.1% 2010 - TNPW2010210RBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM .40W 0.1% 2010
TNPW2010210RBETF
RES 210 OHM .40W 0.1% 2010 TNPW2010210RBETF
RES 210ohm .40W 0.1% 2010

RES 210ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010210RBETF
Product Name RES 210 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details