Vishay Intertechnology, Inc. RES 210 OHM .40W 0.1% 2010 TNPW2010210RBEEF

Description
RES 210ohm .40W 0.1% 2010
Request a Quote
Description
RES 210ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM .40W 0.1% 2010 - TNPW2010210RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM .40W 0.1% 2010
TNPW2010210RBEEF
RES 210 OHM .40W 0.1% 2010 TNPW2010210RBEEF
RES 210ohm .40W 0.1% 2010

RES 210ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010210RBEEF
Product Name RES 210 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details