VISHAY INTERTECHNOLOGY, INC.
TNPW201020R0FHTF -- RES 20 OHM 0.4W 1% 2010
Vishay Intertechnology, Inc.
RES 20 OHM 0.4W 1% 2010
TNPW201020R0FHTF
Description
RES 20ohm 0.4W 1% 2010
Request a Quote
Email Supplier
Description
RES 20ohm 0.4W 1% 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW201020R0FHTF |
|
Product Name
|
RES 20 OHM 0.4W 1% 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
360000 ohms
View Details
2 suppliers