Vishay Intertechnology, Inc. RES 20.5K OHM .40W 0.1% 2010 TNPW201020K5BEEF

Description
RES 20.5Kohm .40W 0.1% 2010
Request a Quote
Description
RES 20.5Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM .40W 0.1% 2010 - TNPW201020K5BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM .40W 0.1% 2010
TNPW201020K5BEEF
RES 20.5K OHM .40W 0.1% 2010 TNPW201020K5BEEF
RES 20.5Kohm .40W 0.1% 2010

RES 20.5Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201020K5BEEF
Product Name RES 20.5K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details