Vishay Intertechnology, Inc. RES 200 OHM .40W 0.1% 2010 TNPW2010200RBEEY

Description
RES 200ohm .40W 0.1% 2010
Request a Quote
Description
RES 200ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM .40W 0.1% 2010 - TNPW2010200RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM .40W 0.1% 2010
TNPW2010200RBEEY
RES 200 OHM .40W 0.1% 2010 TNPW2010200RBEEY
RES 200ohm .40W 0.1% 2010

RES 200ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010200RBEEY
Product Name RES 200 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details