VISHAY INTERTECHNOLOGY, INC.
TNPW20101M00FEEF -- RES 1M OHM 0.4W 1% 2010
Vishay Intertechnology, Inc.
RES 1M OHM 0.4W 1% 2010
TNPW20101M00FEEF
Description
RES 1Mohm 0.4W 1% 2010
Request a Quote
Email Supplier
Description
RES 1Mohm 0.4W 1% 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW20101M00FEEF |
|
Product Name
|
RES 1M OHM 0.4W 1% 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
8.2 ohms
Tolerance
10 +/- %
View Details