Vishay Intertechnology, Inc. RES 1.00M OHM .40W 0.1% 2010 TNPW20101M00BEEF

Description
RES 1.00Mohm .40W 0.1% 2010
Request a Quote
Description
RES 1.00Mohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM .40W 0.1% 2010 - TNPW20101M00BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM .40W 0.1% 2010
TNPW20101M00BEEF
RES 1.00M OHM .40W 0.1% 2010 TNPW20101M00BEEF
RES 1.00Mohm .40W 0.1% 2010

RES 1.00Mohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101M00BEEF
Product Name RES 1.00M OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details