Vishay Intertechnology, Inc. RES 1.96K OHM .40W 0.1% 2010 TNPW20101K96BEEY

Description
RES 1.96Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.96Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM .40W 0.1% 2010 - TNPW20101K96BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM .40W 0.1% 2010
TNPW20101K96BEEY
RES 1.96K OHM .40W 0.1% 2010 TNPW20101K96BEEY
RES 1.96Kohm .40W 0.1% 2010

RES 1.96Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K96BEEY
Product Name RES 1.96K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers