Vishay Intertechnology, Inc. RES 1.91K OHM .40W 0.1% 2010 TNPW20101K91BEEF

Description
RES 1.91Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.91Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM .40W 0.1% 2010 - TNPW20101K91BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM .40W 0.1% 2010
TNPW20101K91BEEF
RES 1.91K OHM .40W 0.1% 2010 TNPW20101K91BEEF
RES 1.91Kohm .40W 0.1% 2010

RES 1.91Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K91BEEF
Product Name RES 1.91K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details