Vishay Intertechnology, Inc. RES 1.60K OHM .40W 0.1% 2010 TNPW20101K60BEEY

Description
RES 1.60Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.60Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM .40W 0.1% 2010 - TNPW20101K60BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM .40W 0.1% 2010
TNPW20101K60BEEY
RES 1.60K OHM .40W 0.1% 2010 TNPW20101K60BEEY
RES 1.60Kohm .40W 0.1% 2010

RES 1.60Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K60BEEY
Product Name RES 1.60K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details