Vishay Intertechnology, Inc. RES 1.60K OHM .40W 0.1% 2010 TNPW20101K60BEEF

Description
RES 1.60Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.60Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM .40W 0.1% 2010 - TNPW20101K60BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM .40W 0.1% 2010
TNPW20101K60BEEF
RES 1.60K OHM .40W 0.1% 2010 TNPW20101K60BEEF
RES 1.60Kohm .40W 0.1% 2010

RES 1.60Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K60BEEF
Product Name RES 1.60K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers