Vishay Intertechnology, Inc. RES 1.47K OHM .40W 0.1% 2010 TNPW20101K47BEEY

Description
RES 1.47Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.47Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM .40W 0.1% 2010 - TNPW20101K47BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM .40W 0.1% 2010
TNPW20101K47BEEY
RES 1.47K OHM .40W 0.1% 2010 TNPW20101K47BEEY
RES 1.47Kohm .40W 0.1% 2010

RES 1.47Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K47BEEY
Product Name RES 1.47K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers