Vishay Intertechnology, Inc. RES 1.43K OHM .40W 0.1% 2010 TNPW20101K43BETF

Description
RES 1.43Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.43Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM .40W 0.1% 2010 - TNPW20101K43BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM .40W 0.1% 2010
TNPW20101K43BETF
RES 1.43K OHM .40W 0.1% 2010 TNPW20101K43BETF
RES 1.43Kohm .40W 0.1% 2010

RES 1.43Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K43BETF
Product Name RES 1.43K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers