Vishay Intertechnology, Inc. RES 1.40K OHM .40W 0.1% 2010 TNPW20101K40BEEF

Description
RES 1.40Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.40Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.40K OHM .40W 0.1% 2010 - TNPW20101K40BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM .40W 0.1% 2010
TNPW20101K40BEEF
RES 1.40K OHM .40W 0.1% 2010 TNPW20101K40BEEF
RES 1.40Kohm .40W 0.1% 2010

RES 1.40Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K40BEEF
Product Name RES 1.40K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details