Vishay Intertechnology, Inc. RES 1.37K OHM .40W 0.1% 2010 TNPW20101K37BETF

Description
RES 1.37Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.37Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM .40W 0.1% 2010 - TNPW20101K37BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM .40W 0.1% 2010
TNPW20101K37BETF
RES 1.37K OHM .40W 0.1% 2010 TNPW20101K37BETF
RES 1.37Kohm .40W 0.1% 2010

RES 1.37Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K37BETF
Product Name RES 1.37K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers