Vishay Intertechnology, Inc. Vishay/DaleRES 1.37K OHM .40W 0.1% 2010 TNPW20101K37BEEY

Description
Vishay/DaleRES 1.37Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 1.37Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.37K OHM .40W 0.1% 2010 - TNPW20101K37BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.37K OHM .40W 0.1% 2010
TNPW20101K37BEEY
Vishay/DaleRES 1.37K OHM .40W 0.1% 2010 TNPW20101K37BEEY
Vishay/DaleRES 1.37Kohm .40W 0.1% 2010

Vishay/DaleRES 1.37Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K37BEEY
Product Name Vishay/DaleRES 1.37K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details