Vishay Intertechnology, Inc. RES 1.24K OHM .40W 0.1% 2010 TNPW20101K24BEEY

Description
RES 1.24Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.24Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM .40W 0.1% 2010 - TNPW20101K24BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM .40W 0.1% 2010
TNPW20101K24BEEY
RES 1.24K OHM .40W 0.1% 2010 TNPW20101K24BEEY
RES 1.24Kohm .40W 0.1% 2010

RES 1.24Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K24BEEY
Product Name RES 1.24K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details