Vishay Intertechnology, Inc. Vishay/DaleRES 1.15K OHM .40W 0.1% 2010 TNPW20101K15BEEY

Description
Vishay/DaleRES 1.15Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 1.15Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.15K OHM .40W 0.1% 2010 - TNPW20101K15BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.15K OHM .40W 0.1% 2010
TNPW20101K15BEEY
Vishay/DaleRES 1.15K OHM .40W 0.1% 2010 TNPW20101K15BEEY
Vishay/DaleRES 1.15Kohm .40W 0.1% 2010

Vishay/DaleRES 1.15Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K15BEEY
Product Name Vishay/DaleRES 1.15K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details