Vishay Intertechnology, Inc. RES 1.10K OHM .40W 0.1% 2010 TNPW20101K10BEEF

Description
RES 1.10Kohm .40W 0.1% 2010
Request a Quote
Description
RES 1.10Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM .40W 0.1% 2010 - TNPW20101K10BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM .40W 0.1% 2010
TNPW20101K10BEEF
RES 1.10K OHM .40W 0.1% 2010 TNPW20101K10BEEF
RES 1.10Kohm .40W 0.1% 2010

RES 1.10Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K10BEEF
Product Name RES 1.10K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details