Vishay Intertechnology, Inc. Vishay/DaleRES 1.00K OHM .40W 0.1% 2010 TNPW20101K00BEEY

Description
Vishay/DaleRES 1.00Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 1.00Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.00K OHM .40W 0.1% 2010 - TNPW20101K00BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.00K OHM .40W 0.1% 2010
TNPW20101K00BEEY
Vishay/DaleRES 1.00K OHM .40W 0.1% 2010 TNPW20101K00BEEY
Vishay/DaleRES 1.00Kohm .40W 0.1% 2010

Vishay/DaleRES 1.00Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20101K00BEEY
Product Name Vishay/DaleRES 1.00K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details