Vishay Intertechnology, Inc. RES 19.6K OHM .40W 0.1% 2010 TNPW201019K6BEEY

Description
RES 19.6Kohm .40W 0.1% 2010
Request a Quote
Description
RES 19.6Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM .40W 0.1% 2010 - TNPW201019K6BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM .40W 0.1% 2010
TNPW201019K6BEEY
RES 19.6K OHM .40W 0.1% 2010 TNPW201019K6BEEY
RES 19.6Kohm .40W 0.1% 2010

RES 19.6Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201019K6BEEY
Product Name RES 19.6K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details