Vishay Intertechnology, Inc. Vishay/DaleRES 191 OHM .40W 0.1% 2010 TNPW2010191RBETF

Description
Vishay/DaleRES 191ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
Vishay/DaleRES 191ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 191 OHM .40W 0.1% 2010 - TNPW2010191RBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 191 OHM .40W 0.1% 2010
TNPW2010191RBETF
Vishay/DaleRES 191 OHM .40W 0.1% 2010 TNPW2010191RBETF
Vishay/DaleRES 191ohm .40W 0.1% 2010

Vishay/DaleRES 191ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW2010191RBETF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2010191RBETF
Chip Resistor - Surface Mount TNPW2010191RBETF
RES 191 OHM 0.1% 2/5W 2010

RES 191 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2010191RBETF TNPW2010191RBETF
Product Name Vishay/DaleRES 191 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 191 ohms 191 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details