Vishay Intertechnology, Inc. RES 191K OHM .40W 0.1% 2010 TNPW2010191KBETF

Description
RES 191Kohm .40W 0.1% 2010
Request a Quote
Description
RES 191Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM .40W 0.1% 2010 - TNPW2010191KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM .40W 0.1% 2010
TNPW2010191KBETF
RES 191K OHM .40W 0.1% 2010 TNPW2010191KBETF
RES 191Kohm .40W 0.1% 2010

RES 191Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010191KBETF
Product Name RES 191K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details