Vishay Intertechnology, Inc. Vishay/DaleRES 18.7K OHM .40W 0.1% 2010 TNPW201018K7BETF

Description
Vishay/DaleRES 18.7Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 18.7Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 18.7K OHM .40W 0.1% 2010 - TNPW201018K7BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 18.7K OHM .40W 0.1% 2010
TNPW201018K7BETF
Vishay/DaleRES 18.7K OHM .40W 0.1% 2010 TNPW201018K7BETF
Vishay/DaleRES 18.7Kohm .40W 0.1% 2010

Vishay/DaleRES 18.7Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201018K7BETF
Product Name Vishay/DaleRES 18.7K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details