Vishay Intertechnology, Inc. RES 182 OHM .40W 0.1% 2010 TNPW2010182RBEEF

Description
RES 182ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
RES 182ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM .40W 0.1% 2010 - TNPW2010182RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM .40W 0.1% 2010
TNPW2010182RBEEF
RES 182 OHM .40W 0.1% 2010 TNPW2010182RBEEF
RES 182ohm .40W 0.1% 2010

RES 182ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW2010182RBEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2010182RBEEF
Chip Resistor - Surface Mount TNPW2010182RBEEF
RES 182 OHM 0.1% 2/5W 2010

RES 182 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2010182RBEEF TNPW2010182RBEEF
Product Name RES 182 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details