Vishay Intertechnology, Inc. RES 180K OHM .40W 0.1% 2010 TNPW2010180KBEEY

Description
RES 180Kohm .40W 0.1% 2010
Request a Quote
Description
RES 180Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM .40W 0.1% 2010 - TNPW2010180KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM .40W 0.1% 2010
TNPW2010180KBEEY
RES 180K OHM .40W 0.1% 2010 TNPW2010180KBEEY
RES 180Kohm .40W 0.1% 2010

RES 180Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010180KBEEY
Product Name RES 180K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details