Vishay Intertechnology, Inc. RES 17.8K OHM .40W 0.1% 2010 TNPW201017K8BEEF

Description
RES 17.8Kohm .40W 0.1% 2010
Request a Quote
Description
RES 17.8Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM .40W 0.1% 2010 - TNPW201017K8BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM .40W 0.1% 2010
TNPW201017K8BEEF
RES 17.8K OHM .40W 0.1% 2010 TNPW201017K8BEEF
RES 17.8Kohm .40W 0.1% 2010

RES 17.8Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201017K8BEEF
Product Name RES 17.8K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers