Vishay Intertechnology, Inc. RES 17.4K OHM .40W 0.1% 2010 TNPW201017K4BEEY

Description
RES 17.4Kohm .40W 0.1% 2010
Request a Quote
Description
RES 17.4Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM .40W 0.1% 2010 - TNPW201017K4BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM .40W 0.1% 2010
TNPW201017K4BEEY
RES 17.4K OHM .40W 0.1% 2010 TNPW201017K4BEEY
RES 17.4Kohm .40W 0.1% 2010

RES 17.4Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201017K4BEEY
Product Name RES 17.4K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details